onsemi Rectifier, Schottky, 0.01A, 70V, Sot-23; Diode Configuration Onsemi MMBD701LT1G.

Description
RECTIFIER, SCHOTTKY, 0.01A, 70V, SOT-23; Diode Configuration:Single ; Reverse Voltage:70V; Forward Current:-; Forward Voltage:1V; Diode Capacitance:0.5pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:MMBD7 Series RoHS Compliant: Yes
Datasheet
Description
RECTIFIER, SCHOTTKY, 0.01A, 70V, SOT-23; Diode Configuration:Single ; Reverse Voltage:70V; Forward Current:-; Forward Voltage:1V; Diode Capacitance:0.5pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:MMBD7 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier, Schottky, 0.01A, 70V, Sot-23; Diode Configuration Onsemi - 26AC2200 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 0.01A, 70V, Sot-23; Diode Configuration Onsemi
26AC2200
Rectifier, Schottky, 0.01A, 70V, Sot-23; Diode Configuration Onsemi 26AC2200
RECTIFIER, SCHOTTKY, 0.01A, 70V, SOT-23; Diode Configuration:Single ; Reverse Voltage:70V; Forward Current:-; Forward Voltage:1V; Diode Capacitance:0.5pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:MMBD7 Series RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 0.01A, 70V, SOT-23; Diode Configuration:Single; Reverse Voltage:70V; Forward Current:-; Forward Voltage:1V; Diode Capacitance:0.5pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:MMBD7 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 26AC2200
Product Name Rectifier, Schottky, 0.01A, 70V, Sot-23; Diode Configuration Onsemi
Package SOT23; SOT-23
Unlock Full Specs
to access all available technical data