onsemi 70V 200MA SOT23 Diode and Rectifier MMBD6050T

Description
DIODE GEN PURP 70V 200MA SOT23-3 Product overview: MMBD6050T from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD6050T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 70V 200MA SOT23-3 Product overview: MMBD6050T from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD6050T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
70V 200MA SOT23 Diode and Rectifier - 280-MMBD6050T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70V 200MA SOT23 Diode and Rectifier
280-MMBD6050T
70V 200MA SOT23 Diode and Rectifier 280-MMBD6050T
DIODE GEN PURP 70V 200MA SOT23-3 Product overview: MMBD6050T from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD6050T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 70V 200MA SOT23-3 Product overview: MMBD6050T from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD6050T can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - MMBD6050T - 235109-MMBD6050T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MMBD6050T
235109-MMBD6050T
Diodes, Rectifiers - Single - MMBD6050T 235109-MMBD6050T
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 235109-MMBD6050T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 70V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 50V Capacitance @ Vr, F: 2.5pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 235109-MMBD6050T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 70V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Capacitance @ Vr, F: 2.5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-MMBD6050T 235109-MMBD6050T
Product Name 70V 200MA SOT23 Diode and Rectifier Diodes, Rectifiers - Single - MMBD6050T
Package Reel - TR
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.1 volts
Unlock Full Specs
to access all available technical data