onsemi Diode Configuration Onsemi MMBD355LT1G.

Description
Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:7V; Average Forward Current:-; Forward Voltage Max:600mV; Reverse Recovery Time:-; Forward Surge Current:-; Operating Temperature Max:150°C; Diode Case Style:SOT-23 RoHS Compliant: Yes
Description
Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:7V; Average Forward Current:-; Forward Voltage Max:600mV; Reverse Recovery Time:-; Forward Surge Current:-; Operating Temperature Max:150°C; Diode Case Style:SOT-23 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode Configuration Onsemi - 61AC0609 - Newark, An Avnet Company
Chicago, IL, United States
Diode Configuration Onsemi
61AC0609
Diode Configuration Onsemi 61AC0609
Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:7V; Average Forward Current:-; Forward Voltage Max:600mV; Reverse Recovery Time:-; Forward Surge Current:-; Operating Temperature Max:150°C; Diode Case Style:SOT-23 RoHS Compliant: Yes

Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:7V; Average Forward Current:-; Forward Voltage Max:600mV; Reverse Recovery Time:-; Forward Surge Current:-; Operating Temperature Max:150°C; Diode Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 61AC0609
Product Name Diode Configuration Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6515FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 30SLJQ060SCV - 30SLJQ060SCV - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 60 volts
View Details