onsemi Schottky 30V 200MA Diode and Rectifier MMBD330

Description
DIODE SCHOTTKY 30V 200MA SC70 Product overview: MMBD330 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD330 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 200MA SC70 Product overview: MMBD330 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD330 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 200MA Diode and Rectifier - 280-MMBD330 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 200MA Diode and Rectifier
280-MMBD330
Schottky 30V 200MA Diode and Rectifier 280-MMBD330
DIODE SCHOTTKY 30V 200MA SC70 Product overview: MMBD330 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD330 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA SC70 Product overview: MMBD330 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD330 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MMBD330 - 322583-MMBD330 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MMBD330
322583-MMBD330
Diodes, Rectifiers - Single - MMBD330 322583-MMBD330
Manufacturer: ON Semiconductor Win Source Part Number: 322583-MMBD330 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 600mV @ 10mA Current - Reverse Leakage @ Vr: 200nA @ 25V Capacitance @ Vr, F: 1.5pF @ 15V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-70

Manufacturer: ON Semiconductor
Win Source Part Number: 322583-MMBD330
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600mV @ 10mA
Current - Reverse Leakage @ Vr: 200nA @ 25V
Capacitance @ Vr, F: 1.5pF @ 15V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-70

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-MMBD330 322583-MMBD330
Product Name Schottky 30V 200MA Diode and Rectifier Diodes, Rectifiers - Single - MMBD330
Package Reel - TR SC-70
Unlock Full Specs
to access all available technical data