onsemi Diode, Schottky, 200Ma, 30V, To-236-3, Full Reel; Diode Configuration Onsemi MMBD301LT1G.

Description
DIODE, SCHOTTKY, 200mA, 30V, TO-236-3, FULL REEL; Diode Configuration:Single ; Reverse Voltage Vr:30V; Forward Current If Max:200mA; Forward Voltage VF Max:600mV; Capacitance Ct:0.9pF; Diode Case Style:SOT-23; No. of Pins:3 Pin RoHS Compliant: Yes
Description
DIODE, SCHOTTKY, 200mA, 30V, TO-236-3, FULL REEL; Diode Configuration:Single ; Reverse Voltage Vr:30V; Forward Current If Max:200mA; Forward Voltage VF Max:600mV; Capacitance Ct:0.9pF; Diode Case Style:SOT-23; No. of Pins:3 Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, 200Ma, 30V, To-236-3, Full Reel; Diode Configuration Onsemi - 26AC2193 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 200Ma, 30V, To-236-3, Full Reel; Diode Configuration Onsemi
26AC2193
Diode, Schottky, 200Ma, 30V, To-236-3, Full Reel; Diode Configuration Onsemi 26AC2193
DIODE, SCHOTTKY, 200mA, 30V, TO-236-3, FULL REEL; Diode Configuration:Single ; Reverse Voltage Vr:30V; Forward Current If Max:200mA; Forward Voltage VF Max:600mV; Capacitance Ct:0.9pF; Diode Case Style:SOT-23; No. of Pins:3 Pin RoHS Compliant: Yes

DIODE, SCHOTTKY, 200mA, 30V, TO-236-3, FULL REEL; Diode Configuration:Single; Reverse Voltage Vr:30V; Forward Current If Max:200mA; Forward Voltage VF Max:600mV; Capacitance Ct:0.9pF; Diode Case Style:SOT-23; No. of Pins:3 Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 26AC2193
Product Name Diode, Schottky, 200Ma, 30V, To-236-3, Full Reel; Diode Configuration Onsemi
Package SOT23; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS868C06R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 0.7400 volts
View Details
Schottky Diodes & Rectifiers - 155169P - RS Components, Ltd.
Specs
Applications Rectifier
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details