Manufacturer: ON Semiconductor
Win Source Part Number: 885296-MMBD2837LT1
Features: Diode Array 1 Pair Common Cathode Standard 30 V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MMBD28
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: MMBD2837LT1OSCT, MMBD2837LT1OSTR
Diode Array 1 Pair Common Cathode Standard 30V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
35 V Dual Common Cathode Switching Diode
35 V Dual Common Cathode Switching Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBD2837LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 35 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 35 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD2837LT1 can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 30V 100MA SOT23-3
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diodes | Rectifiers | Rectifiers |
| Product Number | 885296-MMBD2837LT1 | MMBD2837LT1OSTR-ND | MMBD2837LT1 | 286-MMBD2837LT1 | MMBD2837LT1 |
| Product Name | Diodes, Rectifiers - Arrays - MMBD2837LT1 | Diode Arrays | Dual 35 V SOT-23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Diode Array 1 Pair Common Cathode Standard 30 V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3 | ||||
| Package | SOT23; SOT-23-3 (TO-236) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape and Reel | SOT23 | |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Diode Applications | Switching |