Manufacturer: ON Semiconductor
Win Source Part Number: 801349-MMBD2836LT1
Packaging: Cut Tape (CT)
Part Status: Obsolete
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
75 V Dual Common Anode Switching Diode
DIODE SWITCH DUAL 75V SOT23
75 V Dual Common Anode Switching Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBD2836LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 75 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 75 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD2836LT1 can be used for catalog matching and distributor lookup.
DIODE SWITCH DUAL 75V SOT23
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 801349-MMBD2836LT1 | MMBD2836LT1 | MMBD2836LT1OSTR-ND | 286-MMBD2836LT1 | MMBD2836LT1 |
| Product Name | Diodes, Rectifiers - Arrays - MMBD2836LT1 | Diode Arrays | Dual 75 V SOT-23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Switching | ||||
| RoHS Compliant | RoHS | ||||
| Package | Tape and Reel |