onsemi Diodes, Rectifiers - Arrays - MMBD2835LT1G MMBD2835LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 023654-MMBD2835LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 35V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 30V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 100mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 023654-MMBD2835LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 35V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 30V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 100mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MMBD2835LT1G - 023654-MMBD2835LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MMBD2835LT1G
023654-MMBD2835LT1G
Diodes, Rectifiers - Arrays - MMBD2835LT1G 023654-MMBD2835LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023654-MMBD2835LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 35V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 30V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 100mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236)

Manufacturer: ON Semiconductor
Win Source Part Number: 023654-MMBD2835LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 35V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
Dual 35V SOT-23 Diode and Rectifier
286-MMBD2835LT1G
Dual 35V SOT-23 Diode and Rectifier 286-MMBD2835LT1G
35V Dual Common Anode Switching Diode, SOT-23-3 Product overview: MMBD2835LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 35V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 35V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD2835LT1G can be used for catalog matching and distributor lookup.

35V Dual Common Anode Switching Diode, SOT-23-3 Product overview: MMBD2835LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 35V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 35V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD2835LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MMBD2835LT1G - Rochester Electronics
Newburyport, MA, United States
35 V Dual Common Anode Switching Diode

35 V Dual Common Anode Switching Diode

Supplier's Site Datasheet
Diode Arrays - MMBD2835LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 35V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 35V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - MMBD2835LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 35V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 35V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - MMBD2835LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 35V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 35V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - MMBD2835LT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MMBD2835LT1G
Diode Arrays MMBD2835LT1G
DIODE ARRAY GP 35V 100MA SOT23-3

DIODE ARRAY GP 35V 100MA SOT23-3

Supplier's Site Datasheet
Switch Diode, Common Anode, 0.1A Sot23; Diode Configuration Onsemi - 10N9700 - Newark, An Avnet Company
Chicago, IL, United States
Switch Diode, Common Anode, 0.1A Sot23; Diode Configuration Onsemi
10N9700
Switch Diode, Common Anode, 0.1A Sot23; Diode Configuration Onsemi 10N9700
SWITCH DIODE, COMMON ANODE, 0.1A SOT23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:35V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:- RoHS Compliant: Yes

SWITCH DIODE, COMMON ANODE, 0.1A SOT23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:35V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switch Diode, Common Anode, 0.1A Sot23, Full Reel; Diode Configuration Onsemi - 26K4530 - Newark, An Avnet Company
Chicago, IL, United States
Switch Diode, Common Anode, 0.1A Sot23, Full Reel; Diode Configuration Onsemi
26K4530
Switch Diode, Common Anode, 0.1A Sot23, Full Reel; Diode Configuration Onsemi 26K4530
SWITCH DIODE, COMMON ANODE, 0.1A SOT23, FULL REEL; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:35V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; No. of Pins:3Pins RoHS Compliant: Yes

SWITCH DIODE, COMMON ANODE, 0.1A SOT23, FULL REEL; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:35V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD2835LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD2835LT1G
Discrete Semiconductor Products - Diodes - Rectifiers MMBD2835LT1G
DIODE ARRAY GP 35V 100MA SOT23-3

DIODE ARRAY GP 35V 100MA SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diodes Diode Arrays Diode Arrays Diodes Rectifiers
Product Number 023654-MMBD2835LT1G 286-MMBD2835LT1G MMBD2835LT1G MMBD2835LT1GOSDKR-ND MMBD2835LT1G 10N9700 MMBD2835LT1G
Product Name Diodes, Rectifiers - Arrays - MMBD2835LT1G Dual 35V SOT-23 Diode and Rectifier Diode Arrays Diode Arrays Switch Diode, Common Anode, 0.1A Sot23; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
Life Cycle Stage Active Active
VF 1.2 volts 1.2 volts 1.2 volts 1.2 volts
VR 35 volts 35 volts
IR 1.00E-4 mA 1.00E-4 mA
Unlock Full Specs
to access all available technical data