Diode Array 1 Pair Common Anode Standard 30V 50mA Surface Mount TO-236-3, SC-59, SOT-23-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078231-MMBD1705A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 50mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 50nA @ 20V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 50mA
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
High Conductance Low Leakage Diode, 3000-REEL Product overview: MMBD1705A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD1705A can be used for catalog matching and distributor lookup.
Rectifier Diode, 2 Element, 0.05A, 30V V(RRM), Silicon
DIODE ARRAY GP 30V 50MA SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | MMBD1705A-ND | 1078231-MMBD1705A | 286-MMBD1705A | MMBD1705A | MMBD1705A |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MMBD1705A | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Anode | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | -55 C (-67 F) | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | Tape and Reel | SOT23; SOT-23-3 | SC-59; SOT23 |
| Diode Type | Standard | ||||
| Life Cycle Stage | Declining; Not For New Designs | Obsolete | Removed |