onsemi Diode Arrays MMBD1704A

Description
Diode Array 1 Pair Common Cathode Standard 30V 50mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 30V 50mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MMBD1704A-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MMBD1704A-ND
Diode Arrays MMBD1704A-ND
Diode Array 1 Pair Common Cathode Standard 30V 50mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 30V 50mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
286-MMBD1704A
Diode and Rectifier 286-MMBD1704A
Rectifier Diode Product overview: MMBD1704A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD1704A can be used for catalog matching and distributor lookup.

Rectifier Diode Product overview: MMBD1704A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD1704A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MMBD1704A - 095795-MMBD1704A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MMBD1704A
095795-MMBD1704A
Diodes, Rectifiers - Arrays - MMBD1704A 095795-MMBD1704A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 095795-MMBD1704A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 50mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 50nA @ 20V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 50mA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 095795-MMBD1704A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 50mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 50nA @ 20V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 50mA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD1704A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD1704A
Discrete Semiconductor Products - Diodes - Rectifiers MMBD1704A
DIODE ARRAY GP 30V 50MA SOT23-3

DIODE ARRAY GP 30V 50MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number MMBD1704A-ND 286-MMBD1704A 095795-MMBD1704A MMBD1704A
Product Name Diode Arrays Diode and Rectifier Diodes, Rectifiers - Arrays - MMBD1704A Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23-3 SC-59; SOT23
IO 0.0500 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data