onsemi 30V 50MA SOT23 Diode and Rectifier MMBD1704

Description
DIODE ARRAY GP 30V 50MA SOT23-3 Product overview: MMBD1704 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 50MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD1704 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 30V 50MA SOT23-3 Product overview: MMBD1704 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 50MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD1704 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 50MA SOT23 Diode and Rectifier - 286-MMBD1704 - ERSAELECTRONICS PTE. LTD.
Singapore
30V 50MA SOT23 Diode and Rectifier
286-MMBD1704
30V 50MA SOT23 Diode and Rectifier 286-MMBD1704
DIODE ARRAY GP 30V 50MA SOT23-3 Product overview: MMBD1704 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 50MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD1704 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 30V 50MA SOT23-3 Product overview: MMBD1704 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 50MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD1704 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MMBD1704 - 208615-MMBD1704 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MMBD1704
208615-MMBD1704
Diodes, Rectifiers - Arrays - MMBD1704 208615-MMBD1704
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 208615-MMBD1704 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 50mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 50nA @ 20V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 50mA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23-3

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 208615-MMBD1704
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 50mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 50nA @ 20V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 50mA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-MMBD1704 208615-MMBD1704
Product Name 30V 50MA SOT23 Diode and Rectifier Diodes, Rectifiers - Arrays - MMBD1704
Package Reel - TR SOT23; SOT-23-3
Tj 150 C (302 F) 150 C (302 F)
Diode Type Standard
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Schottky barrier diode - BAT754A,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diodes, Type SBD - Model: YA875C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Schottky Diodes & Rectifiers - 7384869P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details
MPPC (SiPMs) / MPPC arrays - S14160-3050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details