Diode Array 1 Pair Series Connection Standard 30V 50mA Surface Mount TO-236-3, SC-59, SOT-23-3
High Conductance Low Leakage 30 V, 50 mA Small Signal Diode, 3000-REEL Product overview: MMBD1703A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 50 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 50 mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD1703A can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 208614-MMBD1703A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 50mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 50nA @ 20V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 50mA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3
High Conductance Low Leakage 30 V, 50 mA Small Signal Diode
High Conductance Low Leakage 30 V, 50 mA Small Signal Diode
DIODE ARRAY GP 30V 50MA SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diodes | Rectifiers |
| Product Number | MMBD1703A-ND | 286-MMBD1703A | 208614-MMBD1703A | MMBD1703A | MMBD1703A |
| Product Name | Diode Arrays | 30 V 50 mA Diode and Rectifier | Diodes, Rectifiers - Arrays - MMBD1703A | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape and Reel | SOT23; SOT-23-3 | SC-59; SOT23 | |
| RoHS Compliant | RoHS | RoHS | |||
| IO | 0.0500 amps | ||||
| Diode Type | Standard |