Diode Standard 30V 50mA Surface Mount SOT-23-3
Rectifier Diode Product overview: MMBD1701A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD1701A can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 1 Element, 0.05A, 30V V(RRM), Silicon
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059124-MMBD1701A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 50mA
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 50mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 50nA @ 20V
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3
DIODE GEN PURP 30V 50MA SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | MMBD1701A-ND | 280-MMBD1701A | MMBD1701A | 059124-MMBD1701A | MMBD1701A |
| Product Name | Single Diodes | Diode and Rectifier | Diodes, Rectifiers - Single - MMBD1701A | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) | ||
| Package | Tape and Reel | SOT23; SOT-23-3 | |||
| IO | 0.0500 amps | ||||
| Life Cycle Stage | Obsolete | Removed | |||
| RoHS Compliant | RoHS |