onsemi Diodes, Rectifiers - Arrays - MMBD1505A MMBD1505A

Description
High Conductance Low Leakage Diode
Request a Quote Datasheet
Description
High Conductance Low Leakage Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBD1505A - Rochester Electronics
Newburyport, MA, United States
High Conductance Low Leakage Diode

High Conductance Low Leakage Diode

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MMBD1505A - 023652-MMBD1505A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MMBD1505A
023652-MMBD1505A
Diodes, Rectifiers - Arrays - MMBD1505A 023652-MMBD1505A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023652-MMBD1505A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 10nA @ 180V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA Family Name: MMBD1505A Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): BAS21A-T; BAS21A; BAS21A-TP; BAS21AT/R13; Introduction Date: May 03, 1998 ECCN: EAR99 Country of Origin: China, Japan, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023652-MMBD1505A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 10nA @ 180V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA
Family Name: MMBD1505A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): BAS21A-T; BAS21A; BAS21A-TP; BAS21AT/R13;
Introduction Date: May 03, 1998
ECCN: EAR99
Country of Origin: China, Japan, Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
200V 200mA SOT-23 Diode and Rectifier
286-MMBD1505A
200V 200mA SOT-23 Diode and Rectifier 286-MMBD1505A
200V 200mA General Purpose Rectifier Diode, SOT-23, SM Product overview: MMBD1505A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD1505A can be used for catalog matching and distributor lookup.

200V 200mA General Purpose Rectifier Diode, SOT-23, SM Product overview: MMBD1505A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD1505A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MMBD1505ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MMBD1505ATR-ND
Diode Arrays MMBD1505ATR-ND
Diode Array 1 Pair Common Anode Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - MMBD1505ADKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MMBD1505ADKR-ND
Diode Arrays MMBD1505ADKR-ND
Diode Array 1 Pair Common Anode Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - MMBD1505ACT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MMBD1505ACT-ND
Diode Arrays MMBD1505ACT-ND
Diode Array 1 Pair Common Anode Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Small Signal Diode, 200V 200Ma Sot-23; Diode Configuration Onsemi - 58K1861 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 200V 200Ma Sot-23; Diode Configuration Onsemi
58K1861
Small Signal Diode, 200V 200Ma Sot-23; Diode Configuration Onsemi 58K1861
SMALL SIGNAL DIODE, 200V 200mA SOT-23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:200V; Average Forward Current:200mA; Forward Voltage Max:1.15V; Reverse Recovery Time:-; Forward Surge Current:2A RoHS Compliant: Yes

SMALL SIGNAL DIODE, 200V 200mA SOT-23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:200V; Average Forward Current:200mA; Forward Voltage Max:1.15V; Reverse Recovery Time:-; Forward Surge Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Full Reel; Diode Configuration Onsemi - 67R2101 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Diode Configuration Onsemi
67R2101
Diode, Full Reel; Diode Configuration Onsemi 67R2101
DIODE, FULL REEL; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:200V; Average Forward Current:200mA; Forward Voltage Max:1.15V; Reverse Recovery Time:-; Forward Surge Current:2A; Diode Case Style:SOT-23 RoHS Compliant: Yes

DIODE, FULL REEL; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:200V; Average Forward Current:200mA; Forward Voltage Max:1.15V; Reverse Recovery Time:-; Forward Surge Current:2A; Diode Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Arrays - MMBD1505A - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MMBD1505A
Diode Arrays MMBD1505A
DIODE ARRAY GP 200V 200MA SOT23

DIODE ARRAY GP 200V 200MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD1505A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD1505A
Discrete Semiconductor Products - Diodes - Rectifiers MMBD1505A
DIODE ARRAY GP 200V 200MA SOT23

DIODE ARRAY GP 200V 200MA SOT23

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diode Arrays Rectifiers Diode Arrays Diodes Diode Arrays Rectifiers
Product Number MMBD1505A 023652-MMBD1505A 286-MMBD1505A MMBD1505ATR-ND 58K1861 MMBD1505A MMBD1505A
Product Name Diodes, Rectifiers - Arrays - MMBD1505A 200V 200mA SOT-23 Diode and Rectifier Diode Arrays Small Signal Diode, 200V 200Ma Sot-23; Diode Configuration Onsemi Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Low Leakage
RoHS Compliant RoHS RoHS RoHS
Diode Type Standard
Life Cycle Stage Active Active
VF 1.1 volts 1.15 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data