onsemi Diode Arrays MMBD1504A

Description
High Conductance Low Leakage Diode
Request a Quote Datasheet
Description
High Conductance Low Leakage Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBD1504A - Rochester Electronics
Newburyport, MA, United States
High Conductance Low Leakage Diode

High Conductance Low Leakage Diode

Supplier's Site Datasheet
 - MMBD1504A - Rochester Electronics
Newburyport, MA, United States
High Conductance Low Leakage Diode

High Conductance Low Leakage Diode

Supplier's Site Datasheet
Diode Arrays - MMBD1504ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MMBD1504ATR-ND
Diode Arrays MMBD1504ATR-ND
Diode Array 1 Pair Common Cathode Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - MMBD1504ADKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MMBD1504ADKR-ND
Diode Arrays MMBD1504ADKR-ND
Diode Array 1 Pair Common Cathode Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - MMBD1504ACT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MMBD1504ACT-ND
Diode Arrays MMBD1504ACT-ND
Diode Array 1 Pair Common Cathode Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MMBD1504A - 023651-MMBD1504A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MMBD1504A
023651-MMBD1504A
Diodes, Rectifiers - Arrays - MMBD1504A 023651-MMBD1504A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023651-MMBD1504A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 10nA @ 180V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA Family Name: MMBD1504A Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): BAS21C; BAS21C-TP; BAS21C-TP-HF; BAS21C-T; Introduction Date: May 03, 1998 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023651-MMBD1504A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 10nA @ 180V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA
Family Name: MMBD1504A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): BAS21C; BAS21C-TP; BAS21C-TP-HF; BAS21C-T;
Introduction Date: May 03, 1998
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
2085-MMBD1504A
Diode and Rectifier 2085-MMBD1504A
Small Signal Switching Diodes High Conductance Low Leakage Product overview: MMBD1504A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMBD1504A can be used for catalog matching and distributor lookup.

Small Signal Switching Diodes High Conductance Low Leakage Product overview: MMBD1504A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMBD1504A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD1504A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD1504A
Discrete Semiconductor Products - Diodes - Rectifiers MMBD1504A
DIODE ARRAY GP 200V 200MA SOT23

DIODE ARRAY GP 200V 200MA SOT23

Supplier's Site
Diode Arrays - MMBD1504A - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MMBD1504A
Diode Arrays MMBD1504A
DIODE ARRAY GP 200V 200MA SOT23

DIODE ARRAY GP 200V 200MA SOT23

Supplier's Site Datasheet
Small Signal Diode, 200V 200Ma Sot-23; Diode Configuration Onsemi - 58K1860 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 200V 200Ma Sot-23; Diode Configuration Onsemi
58K1860
Small Signal Diode, 200V 200Ma Sot-23; Diode Configuration Onsemi 58K1860
SMALL SIGNAL DIODE, 200V 200mA SOT-23; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.15V; Reverse Recovery Time trr Max:-; Diode Case Style:SOT-23 RoHS Compliant: Yes

SMALL SIGNAL DIODE, 200V 200mA SOT-23; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.15V; Reverse Recovery Time trr Max:-; Diode Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site
Diode, Full Reel; Diode Configuration Onsemi - 67R2100 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Diode Configuration Onsemi
67R2100
Diode, Full Reel; Diode Configuration Onsemi 67R2100
DIODE, FULL REEL; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:200V; Average Forward Current:200mA; Forward Voltage Max:1.15V; Reverse Recovery Time:-; Forward Surge Current:2A; Operating Temperature Max:150°C RoHS Compliant: Yes

DIODE, FULL REEL; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:200V; Average Forward Current:200mA; Forward Voltage Max:1.15V; Reverse Recovery Time:-; Forward Surge Current:2A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Diode, Dual, Sot-23; Diode Configuration Onsemi - 26M1670 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Dual, Sot-23; Diode Configuration Onsemi
26M1670
Diode, Dual, Sot-23; Diode Configuration Onsemi 26M1670
DIODE, DUAL, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:180V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.15V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:2A; RoHS Compliant: Yes

DIODE, DUAL, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:180V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.15V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:2A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays Diodes Diodes Diodes
Product Number MMBD1504A MMBD1504ATR-ND 023651-MMBD1504A 2085-MMBD1504A MMBD1504A MMBD1504A 58K1860 67R2100 26M1670
Product Name Diode Arrays Diodes, Rectifiers - Arrays - MMBD1504A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Small Signal Diode, 200V 200Ma Sot-23; Diode Configuration Onsemi Diode, Full Reel; Diode Configuration Onsemi Diode, Dual, Sot-23; Diode Configuration Onsemi
Diode Applications Low Leakage
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Arrangement Common Catode Common Catode
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 Reel SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

MPPCs (SiPMs) for LiDAR - S15639-1325PS - Hamamatsu Photonics Europe
Specs
CT 42 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - MMBD2835LT1 - 885295-MMBD2835LT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 35 V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Diode Arrays - BAS16VY/ZLZ-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers