Manufacturer: ON Semiconductor
Win Source Part Number: 1224828-MMBD1504
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Standard
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Manufacturer Homepage: www.mccsemi.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Family Part Number: MMBD1504
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 10nA at 180V
DIODE ARRAY GP 200V 200MA SOT23 Product overview: MMBD1504 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD1504 can be used for catalog matching and distributor lookup.
Rectifier Diode, 2 Element, 0.2A, 200V V(RRM), Silicon
Diode Array 1 Pair Common Cathode Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARRAY GP 200V 200MA SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1224828-MMBD1504 | 286-MMBD1504 | MMBD1504 | MMBD1504-ND | MMBD1504 |
| Product Name | Diodes, Rectifiers - Arrays - MMBD1504 | 200V 200MA SOT23 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||
| Life Cycle Stage | Obsolete | Obsolete | Removed | ||
| VF | 1.1 volts | 1.1 volts | |||
| VR | 200 volts | ||||
| IR | 1.00E-5 mA |