Small Signal Switching Diodes High Conductance Low Leakage Product overview: MMBD1503A-D87Z from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMBD1503A-D87Z can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Series Connection Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
High Conductance Low Leakage Small Signal Diode, 200 V, average current of 200 mA.
onsemi MMBD1503A-D87Z Small Signal Diode
onsemi MMBD1503A-D87Z Small Signal Diode
onsemi MMBD1503A-D87Z Small Signal Diode
Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120901-MMBD1503A-D8
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Schedule B: 8541100070, 8541100070
DIODE ARRAY GP 200V 200MA SOT23
DIODE ARRAY GP 200V 200MA SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Diode Arrays |
| Product Number | 2085-MMBD1503A-D87Z | MMBD1503A-D87ZCT-ND | MMBD1503A-D87Z | 1867786 | 1867786P | 1120901-MMBD1503A-D87Z | MMBD1503A-D87Z | MMBD1503A-D87Z |
| Product Name | Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Custom Parts - Custom Parts (J - M) - MMBD1503A-D87Z | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | |
| Package | Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; Sot-23 | SOT23; SOT-23 | SC-59; SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Tj | 150 C (302 F) | |||||||
| Diode Applications | Low Leakage |