Small Signal Switching Diodes High Voltage General Purpose Product overview: MMBD1501A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMBD1501A can be used for catalog matching and distributor lookup.
High Conductance Low Leakage Diode
Diode Standard 200V 200mA Surface Mount SOT-23-3
Diode Standard 200V 200mA Surface Mount SOT-23-3
Diode Standard 200V 200mA Surface Mount SOT-23-3
Diode, Fairchild, MMBD1501A
Diode, Fairchild, MMBD1501A
Diode, Fairchild, MMBD1501A
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023649-MMBD1501A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 10nA @ 180V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: MMBD1501A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): BAS20-T; BAS20; BAS21-GS18; BAS21 RF;
Introduction Date: May 03, 1998
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 3k pcs
DIODE GP 200V 200MA SOT23-3
SMALL SIGNAL DIODE, 200V 200mA SOT-23; Diode Configuration:Single
DIODE, SMALL SIGNAL, 0.2A, 200V, SOT-23; Diode Configuration:Single
DIODE GP 200V 200MA SOT23-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Diodes | Diodes | Diodes | Rectifiers |
| Product Number | 2085-MMBD1501A | MMBD1501A | MMBD1501ATR-ND | 8064248P | 8064248 | 023649-MMBD1501A | MMBD1501A | 58K9416 | 29X6741 | MMBD1501A |
| Product Name | Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - MMBD1501A | Single Diodes | Small Signal Diode, 200V 200Ma Sot-23; Diode Configuration Onsemi | Diode, Small Signal, 0.2A, 200V, Sot-23; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Reel | SOT23; SOT-23 | SOT23; Sot-23 | SOT23 | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Diode Applications | Low Leakage | |||||||||
| Tj | 150 C (302 F) | 150 C (302 F) | ||||||||
| Diode Type | Standard |