Rectifier Diode, 1 Phase, 1 Element, 0.2A, 200V V(RRM), Silicon
DIODE GP 200V 200MA SOT23-3 Product overview: MMBD1501 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD1501 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1224826-MMBD1501
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Standard
Current - Average Rectified (Io): 200mA
Operating Temperature - Junction: 150°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Status: Obsolete
Manufacturer Homepage: www.mccsemi.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Family Part Number: MMBD1501A
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 10nA at 180V
Capacitance at Vr, F: 4pF at 0V, 1MHz
Diode Standard 200V 200mA Surface Mount SOT-23-3
DIODE GP 200V 200MA SOT23-3
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | MMBD1501 | 280-MMBD1501 | 1224826-MMBD1501 | MMBD1501-ND | MMBD1501 |
| Product Name | 200V 200MA SOT23 Diode and Rectifier | Diodes, Rectifiers - Single - MMBD1501 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | SOT23; SOT-23-3 | Tape & Reel (TR) | |||
| Life Cycle Stage | Obsolete | Removed | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Diode Type | Standard |