onsemi Diode Arrays MMBD1405A

Description
Diode Array 1 Pair Common Anode Standard 175V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Standard 175V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MMBD1405ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MMBD1405ATR-ND
Diode Arrays MMBD1405ATR-ND
Diode Array 1 Pair Common Anode Standard 175V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 175V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MMBD1405A - 023648-MMBD1405A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MMBD1405A
023648-MMBD1405A
Diodes, Rectifiers - Arrays - MMBD1405A 023648-MMBD1405A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023648-MMBD1405A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 175V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 175V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023648-MMBD1405A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 175V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 175V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
200mA 250V SOT-23 Diode and Rectifier
286-MMBD1405A
200mA 250V SOT-23 Diode and Rectifier 286-MMBD1405A
200mA General Purpose Rectifier Diode, 250V, SOT-23, SM Product overview: MMBD1405A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA, 250V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 250V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD1405A can be used for catalog matching and distributor lookup.

200mA General Purpose Rectifier Diode, 250V, SOT-23, SM Product overview: MMBD1405A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA, 250V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 250V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD1405A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD1405A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD1405A
Discrete Semiconductor Products - Diodes - Rectifiers MMBD1405A
DIODE ARRAY GP 175V 200MA SOT23

DIODE ARRAY GP 175V 200MA SOT23

Supplier's Site
Small Signal Diode, 250V 200Ma Sot-23, Full Reel; Diode Configuration Onsemi - 58K9415 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 250V 200Ma Sot-23, Full Reel; Diode Configuration Onsemi
58K9415
Small Signal Diode, 250V 200Ma Sot-23, Full Reel; Diode Configuration Onsemi 58K9415
SMALL SIGNAL DIODE, 250V 200mA SOT-23, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; No. of Pins:3Pins RoHS Compliant: Yes

SMALL SIGNAL DIODE, 250V 200mA SOT-23, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Diodes
Product Number MMBD1405ATR-ND 023648-MMBD1405A 286-MMBD1405A MMBD1405A 58K9415
Product Name Diode Arrays Diodes, Rectifiers - Arrays - MMBD1405A 200mA 250V SOT-23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Small Signal Diode, 250V 200Ma Sot-23, Full Reel; Diode Configuration Onsemi
Arrangement Common Anode
Tj 150 C (302 F) 150 C (302 F) -55 C (-67 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 Tape and Reel SC-59; SOT23
Diode Type Standard
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data