Small Signal Switching Diodes High Voltage General Purpose Product overview: MMBD1404A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMBD1404A can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 175V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 175V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 175V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Small Signal Diode
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023646-MMBD1404A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 175V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 175V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
DIODE ARRAY GP 175V 200MA SOT23
SMALL SIGNAL DIODE, 250V, SOT-23-3; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:50ns; Forward Surge RoHS Compliant: Yes
DIODE ARRAY GP 175V 200MA SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diodes | Diode Arrays | Diode Arrays | Diodes | Rectifiers |
| Product Number | 2085-MMBD1404A | MMBD1404ATR-ND | MMBD1404A | 023646-MMBD1404A | MMBD1404A | 85AC1961 | MMBD1404A |
| Product Name | Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MMBD1404A | Diode Arrays | Small Signal Diode, 250V, Sot-23-3; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Arrangement | Common Catode | Common Catode | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | |||||
| Diode Type | Standard |