onsemi 250V 200mA SOT-23 Diode and Rectifier MMBD1401A

Description
250V 200mA SOT-23 General Purpose Rectifier Diode Product overview: MMBD1401A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 200mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD1401A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
250V 200mA SOT-23 General Purpose Rectifier Diode Product overview: MMBD1401A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 200mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD1401A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 200mA SOT-23 Diode and Rectifier
280-MMBD1401A
250V 200mA SOT-23 Diode and Rectifier 280-MMBD1401A
250V 200mA SOT-23 General Purpose Rectifier Diode Product overview: MMBD1401A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 200mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD1401A can be used for catalog matching and distributor lookup.

250V 200mA SOT-23 General Purpose Rectifier Diode Product overview: MMBD1401A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 200mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD1401A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MMBD1401ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMBD1401ATR-ND
Single Diodes MMBD1401ATR-ND
Diode Standard 175V 200mA Surface Mount SOT-23-3

Diode Standard 175V 200mA Surface Mount SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Single - MMBD1401A - 023644-MMBD1401A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MMBD1401A
023644-MMBD1401A
Diodes, Rectifiers - Single - MMBD1401A 023644-MMBD1401A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023644-MMBD1401A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 175V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 175V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023644-MMBD1401A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 175V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 175V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD1401A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD1401A
Discrete Semiconductor Products - Diodes - Rectifiers MMBD1401A
DIODE GP 175V 200MA SOT23-3

DIODE GP 175V 200MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-MMBD1401A MMBD1401ATR-ND 023644-MMBD1401A MMBD1401A
Product Name 250V 200mA SOT-23 Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MMBD1401A Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
RoHS Compliant RoHS
IO 0.2000 amps
Tj -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data