onsemi Diode Configuration Onsemi MMBD1401.

Description
Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:2A; Operating Temperature Max:150°C RoHS Compliant: Yes
Description
Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:2A; Operating Temperature Max:150°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode Configuration Onsemi - 14AC9704 - Newark, An Avnet Company
Chicago, IL, United States
Diode Configuration Onsemi
14AC9704
Diode Configuration Onsemi 14AC9704
Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:2A; Operating Temperature Max:150°C RoHS Compliant: Yes

Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:2A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 14AC9704
Product Name Diode Configuration Onsemi
RoHS Compliant RoHS
VF 1.1 volts
IF 200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1222851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS865C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
 - BAS16LD/S711,YL - Rochester Electronics
Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details