onsemi Diode and Rectifier MMBD1205

Description
Small Signal Switching Diodes High Conductance Ultra Fast Product overview: MMBD1205 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMBD1205 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Switching Diodes High Conductance Ultra Fast Product overview: MMBD1205 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMBD1205 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Diode and Rectifier
2085-MMBD1205
Diode and Rectifier 2085-MMBD1205
Small Signal Switching Diodes High Conductance Ultra Fast Product overview: MMBD1205 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMBD1205 can be used for catalog matching and distributor lookup.

Small Signal Switching Diodes High Conductance Ultra Fast Product overview: MMBD1205 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMBD1205 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MMBD1205TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MMBD1205TR-ND
Diode Arrays MMBD1205TR-ND
Diode Array 1 Pair Common Anode Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - MMBD1205CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MMBD1205CT-ND
Diode Arrays MMBD1205CT-ND
Diode Array 1 Pair Common Anode Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - MMBD1205DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MMBD1205DKR-ND
Diode Arrays MMBD1205DKR-ND
Diode Array 1 Pair Common Anode Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MMBD1205 - 023642-MMBD1205 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MMBD1205
023642-MMBD1205
Diodes, Rectifiers - Arrays - MMBD1205 023642-MMBD1205
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023642-MMBD1205 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 50nA @ 50V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023642-MMBD1205
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 50nA @ 50V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1867502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867502
Schottky Diodes & Rectifiers 1867502
ON Semiconductor, MMBD1205

ON Semiconductor, MMBD1205

Supplier's Site
Schottky Diodes & Rectifiers - 1867736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867736
Schottky Diodes & Rectifiers 1867736
ON Semiconductor, MMBD1205

ON Semiconductor, MMBD1205

Supplier's Site
Schottky Diodes & Rectifiers - 1867736P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867736P
Schottky Diodes & Rectifiers 1867736P
ON Semiconductor, MMBD1205

ON Semiconductor, MMBD1205

Supplier's Site
Small Signal Diode, 100V 200Ma Sot-23; Diode Configuration Onsemi - 35C0520 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 100V 200Ma Sot-23; Diode Configuration Onsemi
35C0520
Small Signal Diode, 100V 200Ma Sot-23; Diode Configuration Onsemi 35C0520
SMALL SIGNAL DIODE, 100V 200mA SOT-23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1.1V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

SMALL SIGNAL DIODE, 100V 200mA SOT-23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1.1V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

Supplier's Site
Diode, Small Signal, 0.2A, 100V, Sot-23; Diode Configuration Onsemi - 29X6740 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 0.2A, 100V, Sot-23; Diode Configuration Onsemi
29X6740
Diode, Small Signal, 0.2A, 100V, Sot-23; Diode Configuration Onsemi 29X6740
DIODE, SMALL SIGNAL, 0.2A, 100V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1.1V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 0.2A, 100V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1.1V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD1205 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD1205
Discrete Semiconductor Products - Diodes - Rectifiers MMBD1205
DIODE ARRAY GP 100V 200MA SOT23

DIODE ARRAY GP 100V 200MA SOT23

Supplier's Site
Diode Arrays - MMBD1205 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MMBD1205
Diode Arrays MMBD1205
DIODE ARRAY GP 100V 200MA SOT23

DIODE ARRAY GP 100V 200MA SOT23

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers Diodes Rectifiers Diode Arrays
Product Number 2085-MMBD1205 MMBD1205TR-ND 023642-MMBD1205 1867502 1867736P 35C0520 MMBD1205 MMBD1205
Product Name Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - MMBD1205 Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Small Signal Diode, 100V 200Ma Sot-23; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Package Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS RoHS RoHS
Arrangement Common Anode Common Anode
Tj 150 C (302 F) 150 C (302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data