Diode Standard 100V 200mA Surface Mount SOT-23-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023639-MMBD1202
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 25nA @ 100V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
High Conductance Ultra Fast Diode
High Conductance Ultra Fast Diode, 3000-REEL Product overview: MMBD1202 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD1202 can be used for catalog matching and distributor lookup.
DIODE GP 100V 200MA SOT23-3
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | MMBD1202TR-ND | 023639-MMBD1202 | MMBD1202 | 280-MMBD1202 | MMBD1202 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MMBD1202 | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | 150 C (302 F) | 150 C (302 F) | -55 C (-67 F) | ||
| Diode Type | Standard | ||||
| VF | 1 volts | 1 volts | |||
| VR | 100 volts | ||||
| IR | 2.50E-5 mA |