Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023638-MMBD1201
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 50nA @ 50V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 3k pcs
Diode Standard 100V 200mA Surface Mount SOT-23-3
Diode Standard 100V 200mA Surface Mount SOT-23-3
Diode Standard 100V 200mA Surface Mount SOT-23-3
High Conductance Ultra Fast Diode
High Conductance Ultra Fast Diode
Small Signal Switching Diodes High Conductance Ultra Fast Product overview: MMBD1201 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMBD1201 can be used for catalog matching and distributor lookup.
SMALL SIGNAL DIODE, 100V 200mA SOT-23; Diode Configuration:Single
DIODE, SMALL SIGNAL, 0.2A, 100V, SOT-23; Diode Configuration:Single
DIODE GP 100V 200MA SOT23-3
DIODE GP 100V 200MA SOT23-3
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | 023638-MMBD1201 | MMBD1201DKR-ND | MMBD1201 | 2085-MMBD1201 | 38C7385 | MMBD1201 | MMBD1201 |
| Product Name | Diodes, Rectifiers - Single - MMBD1201 | Single Diodes | Diode and Rectifier | Small Signal Diode, 100V 200Ma Sot-23; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Diode Type | Standard | ||||||
| VF | 1 volts | 1.1 volts | 1 volts | 1 volts | |||
| VR | 100 volts | 100 volts | |||||
| IR | 5.00E-5 mA | 5.00E-5 mA | |||||
| trr | 4 ns | 4 ns | 4 ns |