onsemi Diode Arrays MMBD101LT1

Description
DIODE SCHOTTKY 225MW 7V SOT23
Request a Quote Datasheet
Description
DIODE SCHOTTKY 225MW 7V SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MMBD101LT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MMBD101LT1OSTR-ND
Diode Arrays MMBD101LT1OSTR-ND
DIODE SCHOTTKY 225MW 7V SOT23

DIODE SCHOTTKY 225MW 7V SOT23

Buy Now Datasheet
Singapore, Singapore
Schottky 7.0 V SOT-23 Diode and Rectifier
286-MMBD101LT1
Schottky 7.0 V SOT-23 Diode and Rectifier 286-MMBD101LT1
7.0 V Low Noise Schottky Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBD101LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 7.0 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7.0 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD101LT1 can be used for catalog matching and distributor lookup.

7.0 V Low Noise Schottky Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBD101LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 7.0 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7.0 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD101LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - MMBD101LT1 - 1224822-MMBD101LT1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MMBD101LT1
1224822-MMBD101LT1
RF Diodes - MMBD101LT1 1224822-MMBD101LT1
Manufacturer: ON Semiconductor Win Source Part Number: 1224822-MMBD101LT1 Packaging: Reel Diode Type: Schottky - Single Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 225mW Voltage - Peak Reverse (Maximum): 7V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Family Part Number: MMBD101 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 1pF at 0V, 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 1224822-MMBD101LT1
Packaging: Reel
Diode Type: Schottky - Single
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 225mW
Voltage - Peak Reverse (Maximum): 7V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Family Part Number: MMBD101
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 1pF at 0V, 1MHz

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD101LT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD101LT1
Discrete Semiconductor Products - Diodes - Rectifiers MMBD101LT1
DIODE SCHOTTKY 225MW 7V SOT23

DIODE SCHOTTKY 225MW 7V SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers RF Diodes Rectifiers
Product Number MMBD101LT1OSTR-ND 286-MMBD101LT1 1224822-MMBD101LT1 MMBD101LT1
Product Name Diode Arrays Schottky 7.0 V SOT-23 Diode and Rectifier RF Diodes - MMBD101LT1 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
Tj -55 C (-67 F) 150 C (302 F)
Configuration Single
Diode Type Schottky; Schottky - Single
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - HSM88WK90TL - 873927-HSM88WK90TL - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG805C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8000 volts
View Details
Switching Diodes - 8168892 - RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Zener Diodes - 7513146P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Zener
Diode Applications Voltage Regulation
View Details