onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MM88C30N MM88C30N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078125-MM88C30N Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Number of Inputs: 4 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078125-MM88C30N Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Number of Inputs: 4 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MM88C30N - 1078125-MM88C30N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MM88C30N
1078125-MM88C30N
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MM88C30N 1078125-MM88C30N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078125-MM88C30N Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Number of Inputs: 4 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078125-MM88C30N
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - MM88C30N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MM88C30N
Gates and Inverters - Multi-Function, Configurable MM88C30N
Line Driver, Non-Inverting 2 Element 4 Bit per Element Open Drain, Push-Pull Output 14-MDIP

Line Driver, Non-Inverting 2 Element 4 Bit per Element Open Drain, Push-Pull Output 14-MDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number 1078125-MM88C30N MM88C30N
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MM88C30N Gates and Inverters - Multi-Function, Configurable
Gate Type NOT Line Driver, Non-Inverting
Supply Voltage 3 V ~ 15 V 1.5V; 3V ~ 15V
Output Type Differential Open Drain; Open Drain, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details
8-input NAND gate - 74AHC30D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
6 suppliers
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100124DC - 853539-100124DC - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL; ECL
View Details
2 suppliers