onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM80C95N MM80C95N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224747-MM80C95N Series: 80C Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 20mA, 20mA Operating Supply Voltage: 3 V ~ 15 V Number of Elements: 1 Number of Bits per Element: 6 Part Status: Obsolete(EOL) Family Name: MM80C95 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-PDIP Introduction Date: February 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224747-MM80C95N Series: 80C Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 20mA, 20mA Operating Supply Voltage: 3 V ~ 15 V Number of Elements: 1 Number of Bits per Element: 6 Part Status: Obsolete(EOL) Family Name: MM80C95 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-PDIP Introduction Date: February 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM80C95N - 1224747-MM80C95N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM80C95N
1224747-MM80C95N
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM80C95N 1224747-MM80C95N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224747-MM80C95N Series: 80C Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 20mA, 20mA Operating Supply Voltage: 3 V ~ 15 V Number of Elements: 1 Number of Bits per Element: 6 Part Status: Obsolete(EOL) Family Name: MM80C95 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-PDIP Introduction Date: February 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224747-MM80C95N
Series: 80C
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 20mA, 20mA
Operating Supply Voltage: 3 V ~ 15 V
Number of Elements: 1
Number of Bits per Element: 6
Part Status: Obsolete(EOL)
Family Name: MM80C95
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-PDIP
Introduction Date: February 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1224747-MM80C95N
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM80C95N
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3224IA - 920759-ICL3224IA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details