Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224745-MM74HCU04SJX
Series: 74HCU
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF
Logic Level - Low: 0.3 V ~ 1.1 V
Logic Level - High: 1.7 V ~ 4.8 V
Part Status: Obsolete(EOL)
Family Name: MM74HCU04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-SOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): SN74HCU04NSG4; SN74HCU04NSRE4; SN74HCU04NS;
Introduction Date: January 19, 1999
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
Inverter IC 6 Channel 14-SOP
Hex Inverter, SOP 14L, 2000-TAPE REEL Product overview: MM74HCU04SJX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCU04SJX can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SOP
Inverter IC 6 Channel 14-SOP
IC INVERTER 6CH 6-INP 14SOP
IC INVERTER 6CH 1-INP 14SOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1224745-MM74HCU04SJX | MM74HCU04SJX-ND | 705-MM74HCU04SJX | MM74HCU04SJX | MM74HCU04SJX | MM74HCU04SJX |
| Product Name | Logic - Logic - Gates and Inverters - MM74HCU04SJX | Gates and Inverters | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 6V | 2V ~ 6V | 1.7V ~ 4.8V (Low), 0.3V ~ 1.1V (High) | |
| Inputs | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 14 ns | 14 ns | 14 ns | |||
| Low Level Output Current (Sink) | 7.8 mA | 5.2 mA | 7.8 mA |