The MM74HCU04SJ is a hex inverter utilizing advanced silicon-gate CMOS technology, offering operating speeds comparable to LS-TTL gates while maintaining low power consumption typical of standard CMOS integrated circuits. This unbuffered inverter features high noise immunity and can drive up to 15 LS-TTL loads. It is functionally and pin-compatible with the standard 74LS logic family. The device has a typical propagation delay of 7 ns and a maximum quiescent power consumption of 10 µA at room temperature. Input protection against static discharge is provided by internal diode clamps to VCC and ground. The MM74HCU04SJ is available in both SOIC-14 and TSSOP-14 packages, is Pb-free, halide-free, and complies with RoHS standards.
Inverter IC 6 Channel 14-SOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 134396-MM74HCU04SJ
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 7.8mA
Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3 V to 1.1 V
Logic Level - High: 1.7 V to 4.8 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): SN74HCU04NSR; MM74HCU04SJX_NL; MM74HCU04SJ; MM74HCU04SJX_Q;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 47
IC INVERTER 6CH 1-INP 14SOP Product overview: MM74HCU04SJ from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCU04SJ can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 1-INP 14SOP
IC INVERTER 6CH 6-INP 14SOP
Inverter IC 6 Channel 14-SOP
Inverter IC 6 Channel 14-SOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MM74HCU04SJ-ND | 134396-MM74HCU04SJ | 705-MM74HCU04SJ | MM74HCU04SJ | MM74HCU04SJ | MM74HCU04SJ |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MM74HCU04SJ | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 1.7V ~ 4.8V (Low), 0.3V ~ 1.1V (High) | 2V ~ 6V | |
| Inputs | 1 | 6 | 1 | 1 | ||
| Propagation Delay | 14 ns | 14 ns | 14 ns | |||
| Low Level Output Current (Sink) | 5.2 mA | 7.8 mA | 7.8 mA |