Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224744-MM74HCU04N
Series: 74HCU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 6
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF
Logic Level - Low: 0.3 V ~ 1.1 V
Logic Level - High: 1.7 V ~ 4.8 V
Part Status: Obsolete(EOL)
Family Name: MM74HCU04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): SN74HCU04N3; SN74HCU04N; SN74HCU04NE4;
Introduction Date: January 19, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 25
IC INVERTER 6CH 1-INP 14DIP Product overview: MM74HCU04N from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCU04N can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-MDIP
IC INVERTER 6CH 1-INP 14DIP
IC INVERTER 6CH 6-INP 14DIP
Inverter IC 6 Channel 14-DIP
Inverter IC 6 Channel 14-MDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1224744-MM74HCU04N | 705-MM74HCU04N | MM74HCU04N-ND | MM74HCU04N | MM74HCU04N | MM74HCU04N |
| Product Name | Logic - Logic - Gates and Inverters - MM74HCU04N | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 1.7V ~ 4.8V (Low), 0.3V ~ 1.1V (High) | 2V ~ 6V | |
| Inputs | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 14 ns | 14 ns | 14 ns | |||
| Low Level Output Current (Sink) | 7.8 mA | 5.2 mA | 7.8 mA |