onsemi Gates and Inverters MM74HCU04MTCX

Description
Inverter IC 6 Channel 14-TSSOP
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MM74HCU04MTCXCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MM74HCU04MTCXCT-ND
Gates and Inverters MM74HCU04MTCXCT-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MM74HCU04MTCXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MM74HCU04MTCXTR-ND
Gates and Inverters MM74HCU04MTCXTR-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MM74HCU04MTCXDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MM74HCU04MTCXDKR-ND
Gates and Inverters MM74HCU04MTCXDKR-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MM74HCU04MTCX - 108394-MM74HCU04MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MM74HCU04MTCX
108394-MM74HCU04MTCX
Logic - Logic - Gates and Inverters - MM74HCU04MTCX 108394-MM74HCU04MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 108394-MM74HCU04MTCX Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 5.2mA, 7.8mA Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.3 V to 1.1 V Logic Level - High: 1.7 V to 4.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 108394-MM74HCU04MTCX
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 7.8mA
Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3 V to 1.1 V
Logic Level - High: 1.7 V to 4.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Inverters Hex Inverter Product overview: MM74HCU04MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCU04MTCX can be used for catalog matching and distributor lookup.

Inverters Hex Inverter Product overview: MM74HCU04MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCU04MTCX can be used for catalog matching and distributor lookup.

Supplier's Site
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi - 82C9084 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi
82C9084
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi 82C9084
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HCU04; Logic IC Family:74HCU; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes

INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HCU04; Logic IC Family:74HCU; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - MM74HCU04MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MM74HCU04MTCX
Gates and Inverters MM74HCU04MTCX
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - MM74HCU04MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MM74HCU04MTCX
Logic - Gates and Inverters MM74HCU04MTCX
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MM74HCU04MTCXCT-ND 108394-MM74HCU04MTCX 705-MM74HCU04MTCX 82C9084 MM74HCU04MTCX MM74HCU04MTCX
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - MM74HCU04MTCX Logic IC Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2 V to 6 V 2V ~ 6V 1.7V ~ 4.8V (Low), 0.3V ~ 1.1V (High)
Inputs 1 6 1 1
Propagation Delay 14 ns 14 ns
Low Level Output Current (Sink) 5.2 mA 7.8 mA 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Dual I/O Arbiter - MYXAP54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input OR gate - 74AHC1G32GW-Q100,1 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers