Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 740085-MM74HCU04MTC
Manufacturer Homepage: www.fairchildsemi.co
Reference case: TSSOP
Reference Date Code: 12+
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Inverter IC 6 Channel 14-TSSOP
6-Gate CMOS Inverter IC, TSSOP, 2V-6V Product overview: MM74HCU04MTC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCU04MTC can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
IC,LOGIC GATE,HEX INVERTER,HC-CMOS,TSS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 740085-MM74HCU04MTC | MM74HCU04MTC-ND | 705-MM74HCU04MTC | MM74HCU04MTC | MM74HCU04MTC | 82C9083 |
| Product Name | Logic - Logic - Gates and Inverters - MM74HCU04MTC | Gates and Inverters | 2V 6V TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Ic,logic Gate,hex Inverter,hc-Cmos,tssop,14Pin,plastic Rohs Compliant Onsemi |
| Gate Type | NOT | NOT | NOT; Inverter | NOT; Inverter | NOT | |
| Supply Voltage | 2V ~ 6V | 6V | 2V ~ 6V | 1.7V ~ 4.8V (Low), 0.3V ~ 1.1V (High) | ||
| Inputs | 1 | 6 | 1 | |||
| Propagation Delay | 14 ns | 14 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA | 7.8 mA |