Inverters Hex Inverter Product overview: MM74HCU04M from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCU04M can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059108-MM74HCU04M
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 7.8mA
Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3 V to 1.1 V
Logic Level - High: 1.7 V to 4.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Quantity per package: 1,100
Inverter IC 6 Channel 14-SOIC
HEX INVERTER, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HCU04; Logic IC Family:74HCU; Supply Voltage Min:2V; Supply Voltage Max:6V; MSL:- RoHS Compliant: Yes
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MM74HCU04M | 059108-MM74HCU04M | MM74HCU04M-ND | 78K6055 | MM74HCU04M |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - MM74HCU04M | Gates and Inverters | Hex Inverter, Soic-14; Logic Function Onsemi | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT; Inverter | |
| Supply Voltage | 4.5 V to 5.5 V | 2 V ~ 6 V | 2V ~ 6V | 6V | 2V ~ 6V |
| Logic Family | HCU | ||||
| IC Package Type | Other; Tube | SOP; SSOP; TSSOP; Other; 14-TSSOP | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) |
| Inputs | 6 | 1 | 1 | 1 |