Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 788987-MM74HCT574SJX
Series: 74HCT
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.2mA, 7.2mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 30ns @ 5V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 10pF
Family Name: MM74HCT574
Categories: Integrated Circuits (ICs)
Clock Frequency: 33MHz
Alternative Parts (Cross-Reference): SN74HCT574ANSRG4; SN74HCT574ANSRE4; SN74HCT574ANSE4; SN74HCT574ANSG4;
Introduction Date: May 22, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOP
IC FF D-TYPE SNGL 8BIT 20SOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 788987-MM74HCT574SJX | MM74HCT574SJXTR-ND | MM74HCT574SJX | MM74HCT574SJX | MM74HCT574SJX |
| Product Name | Logic - Logic - Flip Flops - MM74HCT574SJX | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Propagation Delay | 30 ns | 30 ns | |||
| fMAX | 33 MHz | 33 MHz | |||
| Low-level Output Current (Sink) | 7.2 mA | 7.2 mA | 7.2 mA | ||
| High-level Output Current (Source) | 7.2 mA | 7.2 mA | 7.2 mA |