onsemi Logic - Logic - Flip Flops - MM74HCT574SJ MM74HCT574SJ

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224739-MM74HCT574SJ Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 7.2mA, 7.2mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 10pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 33MHz Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: 74HCT574 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 8μA Max Propagation Delay at V, Max CL: 30ns at 5V, 50pF
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224739-MM74HCT574SJ Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 7.2mA, 7.2mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 10pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 33MHz Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: 74HCT574 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 8μA Max Propagation Delay at V, Max CL: 30ns at 5V, 50pF
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MM74HCT574SJ is an octal D-type flip-flop designed using advanced silicon-gate CMOS technology, offering low power consumption and compatibility with LS-TTL input and output characteristics. It features positive edge triggering, allowing data at the D inputs to be transferred to the Q outputs on the rising edge of the clock input, provided that setup and hold time requirements are met. The device includes 3-state outputs capable of driving up to 15 LS-TTL loads, making it suitable for bus-oriented systems. This flip-flop operates within a supply voltage range of 4.5V to 5.5V and has a typical propagation delay of 17 ns. It is designed to interface between TTL and NMOS components as well as standard CMOS devices, and it can serve as a plug-in replacement for LS-TTL devices, potentially reducing power consumption in existing designs. The MM74HCT574SJ is also protected against static discharge, ensuring reliability in various applications.

Datasheet Summary
Powered by GS/AI

The MM74HCT574SJ is an octal D-type flip-flop designed using advanced silicon-gate CMOS technology, offering low power consumption and compatibility with LS-TTL input and output characteristics. It features positive edge triggering, allowing data at the D inputs to be transferred to the Q outputs on the rising edge of the clock input, provided that setup and hold time requirements are met. The device includes 3-state outputs capable of driving up to 15 LS-TTL loads, making it suitable for bus-oriented systems. This flip-flop operates within a supply voltage range of 4.5V to 5.5V and has a typical propagation delay of 17 ns. It is designed to interface between TTL and NMOS components as well as standard CMOS devices, and it can serve as a plug-in replacement for LS-TTL devices, potentially reducing power consumption in existing designs. The MM74HCT574SJ is also protected against static discharge, ensuring reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MM74HCT574SJ
1224739-MM74HCT574SJ
Logic - Logic - Flip Flops - MM74HCT574SJ 1224739-MM74HCT574SJ
Manufacturer: ON Semiconductor Win Source Part Number: 1224739-MM74HCT574SJ Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 7.2mA, 7.2mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 10pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 33MHz Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: 74HCT574 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 8μA Max Propagation Delay at V, Max CL: 30ns at 5V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1224739-MM74HCT574SJ
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.2mA, 7.2mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Clock Frequency: 33MHz
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: 74HCT574
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 8μA
Max Propagation Delay at V, Max CL: 30ns at 5V, 50pF

Buy Now
Flip Flops - MM74HCT574SJ-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MM74HCT574SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MM74HCT574SJ
Integrated Circuits (ICs) - Logic - Flip Flops MM74HCT574SJ
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site
Logic - Flip Flops - MM74HCT574SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MM74HCT574SJ
Logic - Flip Flops MM74HCT574SJ
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site Datasheet
Flip Flops - MM74HCT574SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MM74HCT574SJ
Flip Flops MM74HCT574SJ
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1224739-MM74HCT574SJ MM74HCT574SJ-ND MM74HCT574SJ MM74HCT574SJ MM74HCT574SJ
Product Name Logic - Logic - Flip Flops - MM74HCT574SJ Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 30 ns 30 ns
fMAX 33 MHz 33 MHz
Low-level Output Current (Sink) 7.2 mA 7.2 mA 7.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS273-SP Octal D-type Flip-Flop With Clear - 5962-7801001VRA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details
 - 74HC112PW,112 - Rochester Electronics
Specs
Triggering Negative-edge Triggered
Package Type TSSOP; TSSOP16; SOP; SSOP
Logic Family CMOS
View Details
3 suppliers
Logic - Flip Flops - 74AC574SJX - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details