D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078115-MM74HCT573SJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.2mA, 7.2mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 17ns
Alternative Parts (Cross-Reference): SN74HCT573NSR; MM74HCT573SJ_Q; MM74HCT573SJ;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
IC LATCH OCTAL D 3STATE 20-SOP
IC D-TYPE TRANSP SGL 8:8 20SOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MM74HCT573SJX-ND | 1078115-MM74HCT573SJX | MM74HCT573SJX | MM74HCT573SJX | MM74HCT573SJX |
| Product Name | Latches | Logic - Logic - Latches - MM74HCT573SJX | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | ||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 7.2 mA | 7.2 mA | 7.2 mA |