Buffers & Line Drivers Octal 3-STATE Buffer
BUFFER, OCTAL, TRI-STATE, TSSOP-20; Logic Family / Base Number:74HCT541; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | MM74HCT541MTCX | 31Y2970 |
| Product Name | Buffers & Line Drivers | Buffer, Octal, Tri-State, Tssop-20; Logic Family / Base Number Onsemi |