onsemi Logic - Logic - Gates and Inverters - MM74HCT541MTC MM74HCT541MTC

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182485-MM74HCT541MT C Length: 6.5 mm Voltage: 5 V Polarity: Non-Inverting Number of Inputs: 8 Schmitt Trigger Input: No Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits per Element: 8 Height: 900 µm Number of Bits: 8 Number of Channels: 8 Number of Pins: 20 High Level Output Current: -7.2 mA Number of Outputs: 8 Low Level Output Current: 7.2 mA Quiescent Current: 8 µA Propagation Delay: 33 ns Width: 4.4 mm Categories: Logic - Gates and Inverters Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542390000 Max Power Dissipation: 500 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 38 ns Logic Function: Buffer, Inverting Max Operating Temperature: 85 °C Number of Input Lines: 8 Number of Output Lines: 8
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182485-MM74HCT541MT C Length: 6.5 mm Voltage: 5 V Polarity: Non-Inverting Number of Inputs: 8 Schmitt Trigger Input: No Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits per Element: 8 Height: 900 µm Number of Bits: 8 Number of Channels: 8 Number of Pins: 20 High Level Output Current: -7.2 mA Number of Outputs: 8 Low Level Output Current: 7.2 mA Quiescent Current: 8 µA Propagation Delay: 33 ns Width: 4.4 mm Categories: Logic - Gates and Inverters Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542390000 Max Power Dissipation: 500 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 38 ns Logic Function: Buffer, Inverting Max Operating Temperature: 85 °C Number of Input Lines: 8 Number of Output Lines: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MM74HCT541MTC - 1182485-MM74HCT541MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MM74HCT541MTC
1182485-MM74HCT541MTC
Logic - Logic - Gates and Inverters - MM74HCT541MTC 1182485-MM74HCT541MTC
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182485-MM74HCT541MT C Length: 6.5 mm Voltage: 5 V Polarity: Non-Inverting Number of Inputs: 8 Schmitt Trigger Input: No Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits per Element: 8 Height: 900 µm Number of Bits: 8 Number of Channels: 8 Number of Pins: 20 High Level Output Current: -7.2 mA Number of Outputs: 8 Low Level Output Current: 7.2 mA Quiescent Current: 8 µA Propagation Delay: 33 ns Width: 4.4 mm Categories: Logic - Gates and Inverters Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542390000 Max Power Dissipation: 500 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 38 ns Logic Function: Buffer, Inverting Max Operating Temperature: 85 °C Number of Input Lines: 8 Number of Output Lines: 8

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1182485-MM74HCT541MTC
Length: 6.5 mm
Voltage: 5 V
Polarity: Non-Inverting
Number of Inputs: 8
Schmitt Trigger Input: No
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Bits per Element: 8
Height: 900 µm
Number of Bits: 8
Number of Channels: 8
Number of Pins: 20
High Level Output Current: -7.2 mA
Number of Outputs: 8
Low Level Output Current: 7.2 mA
Quiescent Current: 8 µA
Propagation Delay: 33 ns
Width: 4.4 mm
Categories: Logic - Gates and Inverters
Case / Package: TSSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8542390000
Max Power Dissipation: 500 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 38 ns
Logic Function: Buffer, Inverting
Max Operating Temperature: 85 °C
Number of Input Lines: 8
Number of Output Lines: 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1182485-MM74HCT541MTC
Product Name Logic - Logic - Gates and Inverters - MM74HCT541MTC
Gate Type NOT
Supply Voltage 5 V
Logic Family CMOS
Inputs 8
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138990P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Gates and Inverters - 74AHCT1G32GW,165-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Quad 2-Input OR - AP54RHC32ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details