BUFFER, INVERTING, OCTAL, 3-STATE, TSSOP; Logic Family / Base Number:MM74HCT540; Logic Device Type:Buffer, Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Inv Oct 3-STATE Buf
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 46AC1381 | MM74HCT540MTCX |
| Product Name | Buffer, Inverting, Octal, 3-State, Tssop; Logic Family / Base Number Onsemi | Buffers & Line Drivers |