The MM74HCT374WMX is an octal D-type flip-flop designed using advanced silicon-gate CMOS technology, offering low power consumption and compatibility with LS-TTL input and output characteristics. It features positive edge triggering, allowing data at the D inputs to be transferred to the Q outputs on the rising edge of the CLOCK input. The device includes 3-STATE outputs that can drive up to 15 LS-TTL loads and can be placed in a high impedance state via the OUTPUT CONTROL input. This flip-flop operates within a supply voltage range of 4.5V to 5.5V and has a typical propagation delay of 20 ns. It is suitable for interfacing between TTL and NMOS components as well as standard CMOS devices, making it a versatile choice for various applications. The MM74HCT374WMX is available in a SOIC-20 package and is Pb-free, ensuring compliance with environmental standards.
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006964-MM74HCT374WMX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.2mA, 7.2mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 46ns @ 5V, 150pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 30MHz
Alternative Parts (Cross-Reference): SN74HCT374DWRG4; MM74HCT374WM_NL; MM74HCT374WM_Q; MM74HCT374WMX;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MM74HCT374WMXTR-ND | 006964-MM74HCT374WMX | MM74HCT374WMX | MM74HCT374WMX | MM74HCT374WMX |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MM74HCT374WMX | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | ||||
| Propagation Delay | 46 ns | 46 ns |