Octal D-Type Flip-Flop, 3-STATE, 24MHz, SOIC, 5V Product overview: MM74HCT374WMX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 24MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MM74HCT374WMX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 706-MM74HCT374WMX |
| Product Name | 24MHz 5V SOIC Logic IC |
| Gate Type | D-Type, Flip-Flop |
| Supply Voltage | 5.5V |
| Inputs | 8 |