Octal D-Type Latch, 3-STATE, 8-Bit, CMOS, DIP Product overview: MM74HCT373N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, DIP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MM74HCT373N can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 708-MM74HCT373N |
| Product Name | 8-bit DIP Logic IC |
| Gate Type | D-Type, Latch |
| Supply Voltage | 5.5V |
| Inputs | 1 |