Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224730-MM74HCT32N
Series: 74HCT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4.8mA, 4.8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Family Name: MM74HCT32
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): CD74HCT32E; CD74HCT32EE4; 74HCT32N/S71,112;
Introduction Date: October 01, 1987
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 500
OR Gate IC 4 Channel 14-MDIP
IC GATE OR 4CH 2-INP 14DIP Product overview: MM74HCT32N from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT32N can be used for catalog matching and distributor lookup.
OR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDIP14
OR Gate IC 4 Channel 14-DIP
OR Gate IC 4 Channel 14-MDIP
IC GATE OR 4CH 2-INP 14DIP
IC GATE OR 4CH 2-INP 14DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1224730-MM74HCT32N | MM74HCT32N-ND | 705-MM74HCT32N | MM74HCT32N | MM74HCT32N | MM74HCT32N | MM74HCT32N |
| Product Name | Logic - Logic - Gates and Inverters - MM74HCT32N | Gates and Inverters | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOT; OR; OR Gate | OR | OR | OR | OR; OR Gate | OR | NOT; OR |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 20 ns | 20 ns | 20 ns | ||||
| Low Level Output Current (Sink) | 4.8 mA | 4.8 mA | 4.8 mA |