OR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE OR 4CH 2-INP 14SOIC
OR Gate IC 4 Channel 14-SOIC
| Rochester Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MM74HCT32MXNL | MM74HCT32MXNL | MM74HCT32MXNL |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | OR | OR; OR Gate |
| Logic Family | CMOS | ||
| IC Package Type | SOIC; Other; SOIC14 | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 2V ~ 6V |