Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006958-MM74HCT32MX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4.8mA, 4.8mA
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC GATE OR 4CH 2-INP 14SOIC Product overview: MM74HCT32MX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT32MX can be used for catalog matching and distributor lookup.
OR Gate IC 4 Channel 14-SOIC
OR Gate IC 4 Channel 14-SOIC
OR Gate IC 4 Channel 14-SOIC
Logic Gates Quad 2-Input OR Gate
OR Gate IC 4 Channel 14-SOIC
OR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HCT32; Logic IC Family:74HCT; Supply Voltage Min:4.5V; Output Current:- RoHS Compliant: Yes
IC GATE OR 4CH 2-INP 14SOIC
IC GATE OR 4CH 2-INP 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 006958-MM74HCT32MX | 705-MM74HCT32MX | MM74HCT32MXTR-ND | MM74HCT32MX | MM74HCT32MX | 18C7567 | MM74HCT32MX | MM74HCT32MX |
| Product Name | Logic - Logic - Gates and Inverters - MM74HCT32MX | Logic IC | Gates and Inverters | Logic Gates | Gates and Inverters | Or Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; OR; OR Gate | OR; OR | OR | OR; OR Gate | NOT; OR | OR | ||
| Supply Voltage | 4.5 V ~ 5.5 V | 5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 20 ns | 20 ns | 20 ns | |||||
| Low Level Output Current (Sink) | 4.8 mA | 4.8 mA | 4.8 mA |