OR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
OR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
OR Gate IC 4 Channel 14-TSSOP
OR Gate IC 4 Channel 14-TSSOP
OR Gate IC 4 Channel 14-TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
Logic Gates Quad 2-Input OR Gate
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MM74HCT32MTC | MM74HCT32MTC-ND | MM74HCT32MTC | MM74HCT32MTC | MM74HCT32MTC | MM74HCT32MTC |
| Product Name | Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | |
| Gate Type | OR | OR | OR; OR Gate | OR; OR Gate | OR | |
| Logic Family | CMOS | |||||
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP14 | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 4.5V ~ 5.5V | 2V ~ 6V | 4.5V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 |