OR Gate IC 4 Channel 14-SOIC
IC GATE OR 4CH 2-INP 14SOIC Product overview: MM74HCT32M from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT32M can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059106-MM74HCT32M
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4.8mA, 4.8mA
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1,100
Logic Gates Quad 2-Input OR Gate
QUAD OR GATE, 2I/P, SOIC-14; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HCT32; Logic IC Family:74HCT; Supply Voltage Min:4.5V; Output Current:4.8mARoHS Compliant: Yes
OR Gate IC 4 Channel 14-SOIC
IC GATE OR 4CH 2-INP 14SOIC
IC GATE OR 4CH 2-INP 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MM74HCT32M-ND | 705-MM74HCT32M | 059106-MM74HCT32M | MM74HCT32M | 78K6049 | MM74HCT32M | MM74HCT32M | MM74HCT32M |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - MM74HCT32M | Logic Gates | Quad Or Gate, 2I/p, Soic-14; Logic Function Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | OR | OR; OR | NOT; OR; OR Gate | OR; OR Gate | OR | NOT; OR | ||
| Supply Voltage | 4.5V ~ 5.5V | 5 V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 20 ns | 20 ns | 20 ns | |||||
| Low Level Output Current (Sink) | 4.8 mA | 4.8 mA | 4.8 mA |