onsemi Logic - Logic - Flip Flops - MM74HCT273SJX MM74HCT273SJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765498-MM74HCT273SJX Series: 74HCT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 4.8mA, 4.8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 37ns @ 5V, 50pF Current - Quiescent: 8μA Input Capacitance: 6pF Family Name: MM74HCT273 Categories: Integrated Circuits (ICs) Clock Frequency: 68MHz Alternative Parts (Cross-Reference): SN74HCT273NSRG4; SN74HCT273NSG4; SN74HCT273NSE4; Introduction Date: February 07, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765498-MM74HCT273SJX Series: 74HCT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 4.8mA, 4.8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 37ns @ 5V, 50pF Current - Quiescent: 8μA Input Capacitance: 6pF Family Name: MM74HCT273 Categories: Integrated Circuits (ICs) Clock Frequency: 68MHz Alternative Parts (Cross-Reference): SN74HCT273NSRG4; SN74HCT273NSG4; SN74HCT273NSE4; Introduction Date: February 07, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MM74HCT273SJX
765498-MM74HCT273SJX
Logic - Logic - Flip Flops - MM74HCT273SJX 765498-MM74HCT273SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765498-MM74HCT273SJX Series: 74HCT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 4.8mA, 4.8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 37ns @ 5V, 50pF Current - Quiescent: 8μA Input Capacitance: 6pF Family Name: MM74HCT273 Categories: Integrated Circuits (ICs) Clock Frequency: 68MHz Alternative Parts (Cross-Reference): SN74HCT273NSRG4; SN74HCT273NSG4; SN74HCT273NSE4; Introduction Date: February 07, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765498-MM74HCT273SJX
Series: 74HCT
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 4.8mA, 4.8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 37ns @ 5V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 6pF
Family Name: MM74HCT273
Categories: Integrated Circuits (ICs)
Clock Frequency: 68MHz
Alternative Parts (Cross-Reference): SN74HCT273NSRG4; SN74HCT273NSG4; SN74HCT273NSE4;
Introduction Date: February 07, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Flip Flops - MM74HCT273SJXTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
 - MM74HCT273SJX - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HCT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

D Flip-Flop, HCT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MM74HCT273SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MM74HCT273SJX
Integrated Circuits (ICs) - Logic - Flip Flops MM74HCT273SJX
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site
Logic - Flip Flops - MM74HCT273SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MM74HCT273SJX
Logic - Flip Flops MM74HCT273SJX
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site Datasheet
Flip Flops - MM74HCT273SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MM74HCT273SJX
Flip Flops MM74HCT273SJX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Flip Flops - MM74HCT273SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MM74HCT273SJX
Flip Flops MM74HCT273SJX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 765498-MM74HCT273SJX MM74HCT273SJXTR-ND MM74HCT273SJX MM74HCT273SJX MM74HCT273SJX MM74HCT273SJX
Product Name Logic - Logic - Flip Flops - MM74HCT273SJX Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 37 ns 37 ns
fMAX 68 MHz 68 MHz
Low-level Output Current (Sink) 4.8 mA 4.8 mA 4.8 mA
High-level Output Current (Source) 4.8 mA 4.8 mA 4.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74ALVT16823DL,518 - 1007711-74ALVT16823DL,518 - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 2.3 V ~ 2.7 V, 3 V ~ 3.6 V
Propagation Delay 3.1 ns
View Details
5 suppliers
Flip Flops - 4027BDMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers